Inphi Corporation Interface - Interface - Drivers, Receivers, Transceivers - FLLXT971ABE.A4-835080 FLLXT971ABE.A4-835080

Description
Manufacturer: Inphi Corporation Win Source Part Number: 131058-FLLXT971ABE.A 4-835080 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-PBGA (7x7) Supply Voltage - Operating: 3.14 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Inphi Corporation Win Source Part Number: 131058-FLLXT971ABE.A 4-835080 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-PBGA (7x7) Supply Voltage - Operating: 3.14 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - FLLXT971ABE.A4-835080 - 131058-FLLXT971ABE.A4-835080 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - FLLXT971ABE.A4-835080
131058-FLLXT971ABE.A4-835080
Interface - Interface - Drivers, Receivers, Transceivers - FLLXT971ABE.A4-835080 131058-FLLXT971ABE.A4-835080
Manufacturer: Inphi Corporation Win Source Part Number: 131058-FLLXT971ABE.A 4-835080 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-PBGA (7x7) Supply Voltage - Operating: 3.14 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Inphi Corporation
Win Source Part Number: 131058-FLLXT971ABE.A4-835080
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-PBGA (7x7)
Supply Voltage - Operating: 3.14 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-FLLXT971ABE.A4-835080 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-FLLXT971ABE.A4-835080
Interface Transceiver IC 710-FLLXT971ABE.A4-835080
TXRX FAST ETH COMM TEMP 64BGA Product overview: FLLXT971ABE.A4-83508 0 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FLLXT971ABE.A4-8 35080 can be used for catalog matching and distributor lookup.

TXRX FAST ETH COMM TEMP 64BGA Product overview: FLLXT971ABE.A4-835080 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FLLXT971ABE.A4-835080 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 131058-FLLXT971ABE.A4-835080 710-FLLXT971ABE.A4-835080
Product Name Interface - Interface - Drivers, Receivers, Transceivers - FLLXT971ABE.A4-835080 Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261037-SI2404-D-FS - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers
Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
AS-Interface master - 750-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1907330P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transceiver; Receiver
Features RoHS; ESD Protected
View Details