Manufacturer: Inphi Corporation
Win Source Part Number: 774606-FLLXT971ABC.A
Packaging: Tray
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 64-LFBGA
Mounting: SMD
Operating Supply Voltage: 3.14 V ~ 3.45 V
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Part Status: Obsolete(EOL)
Family Name: LXT971AB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-PBGA (7x7)
Alternative Parts (Cross-Reference): 88E1111-B2-BAB-I000;
Introduction Date: October 30, 2005
ECCN: 5A991
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC TXRX ETHERNET 100MBPS 64BGA / PHY 1-CH 10Mbps/100Mbps 3.3V 64-Pin PBGA Tray Product overview: FLLXT971ABC.A4-83410
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 774606-FLLXT971ABC.A4-834103 | 710-FLLXT971ABC.A4-834103 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - FLLXT971ABC.A4-834103 | 3.3V Interface Transceiver IC |
| Device Type | Receiver; Transceiver | Transceiver |