Inphi Corporation Interface - Interface - Drivers, Receivers, Transceivers - EGLXT973QEA3V-873181 EGLXT973QEA3V-873181

Description
Manufacturer: Inphi Corporation Win Source Part Number: 040138-EGLXT973QEA3V -873181 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 3/3 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-MQFP (14x20) Supply Voltage - Operating: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Inphi Corporation Win Source Part Number: 040138-EGLXT973QEA3V -873181 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 3/3 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-MQFP (14x20) Supply Voltage - Operating: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - EGLXT973QEA3V-873181 - 040138-EGLXT973QEA3V-873181 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - EGLXT973QEA3V-873181
040138-EGLXT973QEA3V-873181
Interface - Interface - Drivers, Receivers, Transceivers - EGLXT973QEA3V-873181 040138-EGLXT973QEA3V-873181
Manufacturer: Inphi Corporation Win Source Part Number: 040138-EGLXT973QEA3V -873181 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 3/3 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 100-MQFP (14x20) Supply Voltage - Operating: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Inphi Corporation
Win Source Part Number: 040138-EGLXT973QEA3V-873181
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 3/3
Duplex: Full
Data Rate: 100Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-MQFP (14x20)
Supply Voltage - Operating: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-EGLXT973QEA3V-873181 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-EGLXT973QEA3V-873181
Interface Transceiver IC 710-EGLXT973QEA3V-873181
IC TXRX 2PORT ETH EXT 100-MQFP Product overview: EGLXT973QEA3V-873181 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EGLXT973QEA3V-87 3181 can be used for catalog matching and distributor lookup.

IC TXRX 2PORT ETH EXT 100-MQFP Product overview: EGLXT973QEA3V-873181 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EGLXT973QEA3V-873181 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 040138-EGLXT973QEA3V-873181 710-EGLXT973QEA3V-873181
Product Name Interface - Interface - Drivers, Receivers, Transceivers - EGLXT973QEA3V-873181 Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Distance and angle measurement - Digital Impulse Interface - 753-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3019-F-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Cable Transceivers - 1897618 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details