Inphi Corporation Interface - Interface - Drivers, Receivers, Transceivers - EGLXT973QCA3V-873178 EGLXT973QCA3V-873178

Description
Manufacturer: Inphi Corporation Win Source Part Number: 124168-EGLXT973QCA3V -873178 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 3/2 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 100-MQFP (14x20) Supply Voltage - Operating: 2.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Inphi Corporation Win Source Part Number: 124168-EGLXT973QCA3V -873178 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 3/2 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 100-MQFP (14x20) Supply Voltage - Operating: 2.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - EGLXT973QCA3V-873178 - 124168-EGLXT973QCA3V-873178 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - EGLXT973QCA3V-873178
124168-EGLXT973QCA3V-873178
Interface - Interface - Drivers, Receivers, Transceivers - EGLXT973QCA3V-873178 124168-EGLXT973QCA3V-873178
Manufacturer: Inphi Corporation Win Source Part Number: 124168-EGLXT973QCA3V -873178 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 3/2 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 100-MQFP (14x20) Supply Voltage - Operating: 2.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Inphi Corporation
Win Source Part Number: 124168-EGLXT973QCA3V-873178
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 3/2
Duplex: Full
Data Rate: 100Mbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-MQFP (14x20)
Supply Voltage - Operating: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2.5V 3.3V Interface Transceiver IC - 710-EGLXT973QCA3V-873178 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 3.3V Interface Transceiver IC
710-EGLXT973QCA3V-873178
2.5V 3.3V Interface Transceiver IC 710-EGLXT973QCA3V-873178
PHY 2-CH 10Mbps/100Mbps 2.5V/3.3V 100-Pin PQFP Tray Product overview: EGLXT973QCA3V-873178 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EGLXT973QCA3V-87 3178 can be used for catalog matching and distributor lookup.

PHY 2-CH 10Mbps/100Mbps 2.5V/3.3V 100-Pin PQFP Tray Product overview: EGLXT973QCA3V-873178 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EGLXT973QCA3V-873178 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 124168-EGLXT973QCA3V-873178 710-EGLXT973QCA3V-873178
Product Name Interface - Interface - Drivers, Receivers, Transceivers - EGLXT973QCA3V-873178 2.5V 3.3V Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Supply Voltage Other; 2.5V
Data Rate 100000 kbps 100000 kbps
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 863-1831-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 20-UFQFN Exposed Pad
Pins 20 #
View Details
3 suppliers
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-631/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 2281604P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details