Inphi Corporation 2.5V 3.3V Interface Transceiver IC EGLXT973QCA3V-873168

Description
PHY 2-CH 10Mbps/100Mbps 2.5V/3.3V 100-Pin PQFP T/R Product overview: EGLXT973QCA3V-873168 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EGLXT973QCA3V-87 3168 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PHY 2-CH 10Mbps/100Mbps 2.5V/3.3V 100-Pin PQFP T/R Product overview: EGLXT973QCA3V-873168 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EGLXT973QCA3V-87 3168 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V 3.3V Interface Transceiver IC - 710-EGLXT973QCA3V-873168 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 3.3V Interface Transceiver IC
710-EGLXT973QCA3V-873168
2.5V 3.3V Interface Transceiver IC 710-EGLXT973QCA3V-873168
PHY 2-CH 10Mbps/100Mbps 2.5V/3.3V 100-Pin PQFP T/R Product overview: EGLXT973QCA3V-873168 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EGLXT973QCA3V-87 3168 can be used for catalog matching and distributor lookup.

PHY 2-CH 10Mbps/100Mbps 2.5V/3.3V 100-Pin PQFP T/R Product overview: EGLXT973QCA3V-873168 from Inphi Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EGLXT973QCA3V-873168 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - EGLXT973QCA3V-873168 - 759830-EGLXT973QCA3V-873168 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - EGLXT973QCA3V-873168
759830-EGLXT973QCA3V-873168
Interface - Interface - Drivers, Receivers, Transceivers - EGLXT973QCA3V-873168 759830-EGLXT973QCA3V-873168
Manufacturer: Inphi Corporation Win Source Part Number: 759830-EGLXT973QCA3V -873168 Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: Ethernet Number of Drivers/Receivers: 3/2 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Supplier Device Package: 100-PQFP (20x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V

Manufacturer: Inphi Corporation
Win Source Part Number: 759830-EGLXT973QCA3V-873168
Packaging: Tape and Reel
Type: Transceiver
Mounting Style: SMD
Protocol: Ethernet
Number of Drivers/Receivers: 3/2
Duplex: Full
Data Rate: 100Mbps
Categories: Integrated Circuits
Supplier Device Package: 100-PQFP (20x20)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-EGLXT973QCA3V-873168 759830-EGLXT973QCA3V-873168
Product Name 2.5V 3.3V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - EGLXT973QCA3V-873168
Device Type Transceiver Receiver; Transceiver
Features RoHS
Data Rate 100000 kbps 100000 kbps
Operating Temperature 0 C (32 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-577 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 879-BGT70E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 12V
View Details