FIXED IND 330NH 450MA 1.05 OHM
FIXED IND 330NH 450MA 1.05 OHM
FIXED IND 330NH 450MA 1.05 OHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 3526-WCI2520CPR33GDGDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -25 to 125 C (-13 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ceramic |
| Configuration | Fixed |