Inpaq Technology Co., Ltd. OEM Parts - OEM Parts (T - Z) - TEA10402V15A0 TEA10402V15A0

Description
Manufacturer: Inpaq Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099034-TEA10402V15A 0 Voltage Rating: 15 V Contact Plating: Tin Mounting: SMD (SMT) Clamping Voltage: 20 V Direction: Bidirectional Number of Pins: 2 Categories: OEM Parts(T-Z) Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single
Request a Quote
Description
Manufacturer: Inpaq Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099034-TEA10402V15A 0 Voltage Rating: 15 V Contact Plating: Tin Mounting: SMD (SMT) Clamping Voltage: 20 V Direction: Bidirectional Number of Pins: 2 Categories: OEM Parts(T-Z) Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TEA10402V15A0 - 1099034-TEA10402V15A0 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TEA10402V15A0
1099034-TEA10402V15A0
OEM Parts - OEM Parts (T - Z) - TEA10402V15A0 1099034-TEA10402V15A0
Manufacturer: Inpaq Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099034-TEA10402V15A 0 Voltage Rating: 15 V Contact Plating: Tin Mounting: SMD (SMT) Clamping Voltage: 20 V Direction: Bidirectional Number of Pins: 2 Categories: OEM Parts(T-Z) Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single

Manufacturer: Inpaq
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099034-TEA10402V15A0
Voltage Rating: 15 V
Contact Plating: Tin
Mounting: SMD (SMT)
Clamping Voltage: 20 V
Direction: Bidirectional
Number of Pins: 2
Categories: OEM Parts(T-Z)
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1099034-TEA10402V15A0
Product Name OEM Parts - OEM Parts (T - Z) - TEA10402V15A0
Unlock Full Specs
to access all available technical data

Similar Products