INPAQ TECHNOLOGY CO., LTD.
MLVS0604HV271DG -- VARISTORS, MOVS
Inpaq Technology Co., Ltd.
Varistors, MOVs
MLVS0604HV271DG
Description
VARISTOR 270V 20A 0603
Request a Quote
Email Supplier
Datasheet
Description
VARISTOR 270V 20A 0603
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Varistors |
|
Product Number
|
3526-MLVS0604HV271DGCT-ND |
|
Product Name
|
Varistors, MOVs |
|
Mounting Option
|
Surface Mount Technology; Other
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology; Other
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Operating DC Voltage
1800 volts
View Details
Lead Style
None
Mounting Option
Surface Mount Technology
Operating AC Voltage
250 volts
View Details