Manufacturer: Inpaq
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106588-MCM2012B900G
Length: 2 mm
Tolerance: 25 %
Categories: Custom Parts
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1106588-MCM2012B900GBE |
| Product Name | Custom Parts - Custom Parts (J - M) - MCM2012B900GBE |