"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 3.2V 20mA 0.472"" H x 0.287"" W x 0.124"" D (12.00mm x 7.30mm x 3.15mm) 10-SMD, No Lead"
LED Displays & Accessories Green 7 Segment Display
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | INND-SS30GCB-ND | INND-SS30GCB |
| Product Name | LED Character and Numeric | LED Displays & Accessories |
| Display Type | Segmented | |
| Common | Common Cathode | |
| LED Color | Green |