Red, Yellow-Green 625nm Red, 570nm Yellow-Green LED Indication - Discrete 2V Red, 2V Yellow-Green Radial - 3 Leads
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | HV-5RYG70-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial - 3 Leads |
| LED Type | Red; Yellow; Green |
| Peak Wavelength | 570 to 625 nm (5700 to 6250 Å) |
| Viewing Angle | 70 degrees |