Inolux Corporation LED Indication - Discrete INL-5AY30

Description
Yellow 590nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1009-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1009-ND
LED Indication - Discrete 1830-1009-ND
Yellow 590nm LED Indication - Discrete 2V Radial

Yellow 590nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
INL-5AY30
Standard LEDs - Through Hole INL-5AY30
Standard LEDs - Through Hole Yellow LED

Standard LEDs - Through Hole Yellow LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1009-ND INL-5AY30
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Led, High Brightness, Red, 1W, 22Lm; Product Range Lumex - 22M4350 - Newark, An Avnet Company
Specs
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 110 degrees
View Details