Inolux Corporation LED Indication - Discrete INL-3AY30

Description
Yellow 592nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow 592nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1002-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1002-ND
LED Indication - Discrete 1830-1002-ND
Yellow 592nm LED Indication - Discrete 2V Radial

Yellow 592nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
INL-3AY30
Standard LEDs - Through Hole INL-3AY30
Standard LEDs - Through Hole Yellow LED

Standard LEDs - Through Hole Yellow LED

Buy Now Datasheet
LED YELLOW CLEAR 3MM T/H - 357-INL-3AY30 - Utmel Electronic Limited
Hong Kong, China
LED YELLOW CLEAR 3MM T/H
357-INL-3AY30
LED YELLOW CLEAR 3MM T/H 357-INL-3AY30
LED YELLOW CLEAR 3MM T/H

LED YELLOW CLEAR 3MM T/H

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1002-ND INL-3AY30 357-INL-3AY30
Product Name LED Indication - Discrete Standard LEDs - Through Hole LED YELLOW CLEAR 3MM T/H
LED Package: Radial 3.05mm Dia
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3D2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 5000 K
View Details
4 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details