Inolux Corporation LED Indication - Discrete INL-3AR30

Description
Red 632nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red 632nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1000-ND
LED Indication - Discrete 1830-1000-ND
Red 632nm LED Indication - Discrete 2V Radial

Red 632nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
INL-3AR30
Standard LEDs - Through Hole INL-3AR30
Standard LEDs - Through Hole Red LED

Standard LEDs - Through Hole Red LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1000-ND INL-3AR30
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Led, 1W, W-Wht, 73Lm; Product Range Broadcom - 36AJ8263 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 110 degrees
View Details