Green 525nm LED Indication - Discrete 3.2V Radial
Standard LEDs - Through Hole Green LED
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1830-1004-ND | INL-3AG30 |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | |
| LED Type | Green | |
| Peak Wavelength | 520 nm (5200 Å) | |
| Viewing Angle | 30 degrees |