Inolux Corporation LED Indication - Discrete INL-3AA30

Description
Amber 610nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Amber 610nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1001-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1001-ND
LED Indication - Discrete 1830-1001-ND
Amber 610nm LED Indication - Discrete 2V Radial

Amber 610nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
INL-3AA30
Standard LEDs - Through Hole INL-3AA30
Standard LEDs - Through Hole Amber LED

Standard LEDs - Through Hole Amber LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1001-ND INL-3AA30
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - ASMT-QWBE-NFHDE-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 4750 K
View Details