Inolux Corporation LED Indication - Discrete IN-S85CS5R

Description
Red 622nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 622nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-IN-S85CS5RCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-IN-S85CS5RCT-ND
LED Indication - Discrete 1830-IN-S85CS5RCT-ND
Red 622nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 622nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1830-IN-S85CS5RDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-IN-S85CS5RDKR-ND
LED Indication - Discrete 1830-IN-S85CS5RDKR-ND
Red 622nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 622nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1830-IN-S85CS5RTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-IN-S85CS5RTR-ND
LED Indication - Discrete 1830-IN-S85CS5RTR-ND
Red 622nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 622nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1830-IN-S85CS5RCT-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X2.5MM R/G SMD LED - APB3025SURKCGKC-F01 - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Red; Green
Peak Wavelength 570 to 630 nm (5700 to 6300 Å)
View Details
3 suppliers