Inolux Corporation LED Indication - Discrete IN-S63WTR

Description
LED RED CLEAR 0603 SMD
Request a Quote Datasheet
Description
LED RED CLEAR 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-IN-S63WTRDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-IN-S63WTRDKR-ND
LED Indication - Discrete 1830-IN-S63WTRDKR-ND
LED RED CLEAR 0603 SMD

LED RED CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 1830-IN-S63WTRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-IN-S63WTRCT-ND
LED Indication - Discrete 1830-IN-S63WTRCT-ND
LED RED CLEAR 0603 SMD

LED RED CLEAR 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 1830-IN-S63WTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-IN-S63WTR-ND
LED Indication - Discrete 1830-IN-S63WTR-ND
LED RED CLEAR 0603 SMD

LED RED CLEAR 0603 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1830-IN-S63WTRDKR-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 632 nm (6320 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED White Lighting - 516-ASMT-QWBC-NJKLETR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details