Inolux Corporation LED Indication - Discrete IN-S63BTYG

Description
Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1074-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1074-2-ND
LED Indication - Discrete 1830-1074-2-ND
Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1074-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1074-1-ND
LED Indication - Discrete 1830-1074-1-ND
Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1074-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1074-6-ND
LED Indication - Discrete 1830-1074-6-ND
Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-S63BTYG
Standard LEDs - SMD IN-S63BTYG
Standard LEDs - SMD Bright Yel/Grn 574nm 50mcd 20mA

Standard LEDs - SMD Bright Yel/Grn 574nm 50mcd 20mA

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1074-2-ND IN-S63BTYG
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 576 nm (5760 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-2075-6-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details