Inolux Corporation LED Indication - Discrete IN-S63BTY

Description
Yellow 591nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 591nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1073-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1073-2-ND
LED Indication - Discrete 1830-1073-2-ND
Yellow 591nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 591nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-S63BTY
Standard LEDs - SMD IN-S63BTY
Standard LEDs - SMD Yellow LED

Standard LEDs - SMD Yellow LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1073-2-ND IN-S63BTY
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - XLMOK11D-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details