Inolux Corporation LED Indication - Discrete IN-S63BTR

Description
Red 622nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 622nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1072-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1072-6-ND
LED Indication - Discrete 1830-1072-6-ND
Red 622nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 622nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1072-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1072-2-ND
LED Indication - Discrete 1830-1072-2-ND
Red 622nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 622nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1072-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1072-1-ND
LED Indication - Discrete 1830-1072-1-ND
Red 622nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 622nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Optoelectronics LED Indication - Discrete -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics LED Indication - Discrete
Optoelectronics LED Indication - Discrete
Alternative Parts (Cross-Reference): Cross Manufacturer: Inolux Category: Optoelectronics LED Indication - Discrete Series: IN-S63BT Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Color: Red Configuration: Standard Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm

Alternative Parts (Cross-Reference): Cross
Manufacturer: Inolux
Category: Optoelectronics LED Indication - Discrete
Series: IN-S63BT
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Color: Red
Configuration: Standard
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-S63BTR
Standard LEDs - SMD IN-S63BTR
Standard LEDs - SMD Bright Red 660nm 16mcd 20mA

Standard LEDs - SMD Bright Red 660nm 16mcd 20mA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1072-6-ND IN-S63BTR
Product Name LED Indication - Discrete Optoelectronics LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-012WT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details