Inolux Corporation LED Indication - Discrete IN-S63ATR

Description
Red 622nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 622nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1065-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1065-2-ND
LED Indication - Discrete 1830-1065-2-ND
Red 622nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 622nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1065-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1065-6-ND
LED Indication - Discrete 1830-1065-6-ND
Red 622nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 622nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1065-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1065-1-ND
LED Indication - Discrete 1830-1065-1-ND
Red 622nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 622nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1830-1065-2-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
LED White Lighting - 516-1712-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details