Inolux Corporation LED Indication - Discrete IN-S63AT5Y

Description
Yellow 589nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Yellow 589nm LED Indication - Discrete 2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1066-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1066-2-ND
LED Indication - Discrete 1830-1066-2-ND
Yellow 589nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 589nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1066-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1066-6-ND
LED Indication - Discrete 1830-1066-6-ND
Yellow 589nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 589nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1066-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1066-1-ND
LED Indication - Discrete 1830-1066-1-ND
Yellow 589nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow 589nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-S63AT5Y
Standard LEDs - SMD IN-S63AT5Y
Standard LEDs - SMD Yellow LED

Standard LEDs - SMD Yellow LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1066-2-ND IN-S63AT5Y
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 593 nm (5930 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
PICOLED™ Series, Ultra Compact and Thin, High Brightness Green Chip LED - SMLP14ECNW - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.2)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Led Light Bar, White, 1250Lm, 8W; Light Color Sylvania - 23AH0681 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 8000 milliwatts
View Details