Inolux Corporation LED Indication - Discrete IN-S63AT5B

Description
Blue 470nm LED Indication - Discrete 3V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1061-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1061-2-ND
LED Indication - Discrete 1830-1061-2-ND
Blue 470nm LED Indication - Discrete 3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1061-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1061-1-ND
LED Indication - Discrete 1830-1061-1-ND
Blue 470nm LED Indication - Discrete 3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1061-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1061-6-ND
LED Indication - Discrete 1830-1061-6-ND
Blue 470nm LED Indication - Discrete 3V 0603 (1608 Metric)

Blue 470nm LED Indication - Discrete 3V 0603 (1608 Metric)

Buy Now Datasheet
Optoelectronics -LED Indication - Discrete -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics -LED Indication - Discrete
Optoelectronics -LED Indication - Discrete
Manufacturer: Inolux Category: Optoelectronics -LED Indication - Discrete Series: IN-S63AT Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Blue Configuration: Standard Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Size / Dimension: 1.60mm L x 0.80mm W

Manufacturer: Inolux
Category: Optoelectronics -LED Indication - Discrete
Series: IN-S63AT
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: Blue
Configuration: Standard
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Size / Dimension: 1.60mm L x 0.80mm W

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-S63AT5B
Standard LEDs - SMD IN-S63AT5B
Standard LEDs - SMD Blue 470nm 40mcd 20mA

Standard LEDs - SMD Blue 470nm 40mcd 20mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1061-2-ND IN-S63AT5B
Product Name LED Indication - Discrete Optoelectronics -LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Blue Blue; Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1233-1-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
LED Color Lighting - 516-ASM6-SD90-AQR0HTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
2 suppliers