Inolux Corporation LED Indication - Discrete IN-S63ASG

Description
Green 522nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 522nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1030-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1030-2-ND
LED Indication - Discrete 1830-1030-2-ND
Green 522nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Green 522nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1830-1030-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1030-6-ND
LED Indication - Discrete 1830-1030-6-ND
Green 522nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Green 522nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1830-1030-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1030-1-ND
LED Indication - Discrete 1830-1030-1-ND
Green 522nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Green 522nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-S63ASG
Standard LEDs - SMD IN-S63ASG
Standard LEDs - SMD True Green LED

Standard LEDs - SMD True Green LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1030-2-ND IN-S63ASG
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 527 nm (5270 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Color Lighting - 516-ASM6-SLD1-NST0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
View Details