Inolux Corporation LED Indication - Discrete IN-S63AS5Y

Description
Yellow 588nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1034-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1034-6-ND
LED Indication - Discrete 1830-1034-6-ND
Yellow 588nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 588nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1830-1034-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1034-2-ND
LED Indication - Discrete 1830-1034-2-ND
Yellow 588nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 588nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1830-1034-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1034-1-ND
LED Indication - Discrete 1830-1034-1-ND
Yellow 588nm LED Indication - Discrete 2V 2-SMD, No Lead

Yellow 588nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-S63AS5Y
Standard LEDs - SMD IN-S63AS5Y
Standard LEDs - SMD Yellow LED

Standard LEDs - SMD Yellow LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1034-6-ND IN-S63AS5Y
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - ASMT-QYBE-NEG0E-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 3650 K
View Details
2 suppliers