Inolux Corporation LED Indication - Discrete IN-S42BT5UW

Description
White LED Indication - Discrete 3.2V 0402 (1005 Metric)
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.2V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-IN-S42BT5UWDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-IN-S42BT5UWDKR-ND
LED Indication - Discrete 1830-IN-S42BT5UWDKR-ND
White LED Indication - Discrete 3.2V 0402 (1005 Metric)

White LED Indication - Discrete 3.2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-IN-S42BT5UWCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-IN-S42BT5UWCT-ND
LED Indication - Discrete 1830-IN-S42BT5UWCT-ND
White LED Indication - Discrete 3.2V 0402 (1005 Metric)

White LED Indication - Discrete 3.2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-IN-S42BT5UWTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-IN-S42BT5UWTR-ND
LED Indication - Discrete 1830-IN-S42BT5UWTR-ND
White LED Indication - Discrete 3.2V 0402 (1005 Metric)

White LED Indication - Discrete 3.2V 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1830-IN-S42BT5UWDKR-ND
Product Name LED Indication - Discrete
LED Package: 0402 (1005 Metric)
LED Type White
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJ0E - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details