Green 525nm LED Indication - Discrete 2.7V 0402 (1005 Metric)
Green 525nm LED Indication - Discrete 2.7V 0402 (1005 Metric)
Green 525nm LED Indication - Discrete 2.7V 0402 (1005 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1830-IN-S42BT5GDKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0402 (1005 Metric) |
| LED Type | Green |
| Peak Wavelength | 524 nm (5240 Å) |
| Viewing Angle | 120 degrees |