Blue 467nm LED Indication - Discrete 2.9V 0402 (1005 Metric)
Blue 467nm LED Indication - Discrete 2.9V 0402 (1005 Metric)
Blue 467nm LED Indication - Discrete 2.9V 0402 (1005 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1830-IN-S42BT5BDKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0402 (1005 Metric) |
| LED Type | Blue |
| Peak Wavelength | 467 nm (4670 Å) |
| Viewing Angle | 120 degrees |