Inolux Corporation LED Indication - Discrete IN-S42ATYG

Description
Yellow-Green 572nm LED Indication - Discrete 1.9V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Yellow-Green 572nm LED Indication - Discrete 1.9V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1060-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1060-2-ND
LED Indication - Discrete 1830-1060-2-ND
Yellow-Green 572nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Yellow-Green 572nm LED Indication - Discrete 1.9V 0402 (1005 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-S42ATYG
Standard LEDs - SMD IN-S42ATYG
Standard LEDs - SMD Yelllow Green LED

Standard LEDs - SMD Yelllow Green LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1060-2-ND IN-S42ATYG
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0402 (1005 Metric)
LED Type Yellow; Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-ASMD-FWG3-NPTD6DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details