Inolux Corporation LED Indication - Discrete IN-S42ATA

Description
Amber 605nm LED Indication - Discrete 2.1V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Amber 605nm LED Indication - Discrete 2.1V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1054-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1054-6-ND
LED Indication - Discrete 1830-1054-6-ND
Amber 605nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Amber 605nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1054-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1054-2-ND
LED Indication - Discrete 1830-1054-2-ND
Amber 605nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Amber 605nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1054-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1054-1-ND
LED Indication - Discrete 1830-1054-1-ND
Amber 605nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Amber 605nm LED Indication - Discrete 2.1V 0402 (1005 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-S42ATA
Standard LEDs - SMD IN-S42ATA
Standard LEDs - SMD Amber LED

Standard LEDs - SMD Amber LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1054-6-ND IN-S42ATA
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0402 (1005 Metric)
LED Type Amber
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
EXCELED™ series chip LED - SML-D12Y8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers