Blue 468nm LED Indication - Discrete 2.6V 2-SMD, No Lead
Blue 468nm LED Indication - Discrete 2.6V 2-SMD, No Lead
Blue 468nm LED Indication - Discrete 2.6V 2-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1830-IN-S21AT2BDKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, No Lead |
| LED Type | Blue |
| Peak Wavelength | 463 nm (4630 Å) |
| Viewing Angle | 110 degrees |