Inolux Corporation LED Indication - Discrete IN-S128DATRYG

Description
Red, Yellow-Green 624nm Red, 571nm Yellow-Green LED Indication - Discrete 2.1V Red, 2.1V Yellow-Green 1210 (3225 Metric)
Request a Quote Datasheet
Description
Red, Yellow-Green 624nm Red, 571nm Yellow-Green LED Indication - Discrete 2.1V Red, 2.1V Yellow-Green 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1095-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1095-6-ND
LED Indication - Discrete 1830-1095-6-ND
Red, Yellow-Green 624nm Red, 571nm Yellow-Green LED Indication - Discrete 2.1V Red, 2.1V Yellow-Green 1210 (3225 Metric)

Red, Yellow-Green 624nm Red, 571nm Yellow-Green LED Indication - Discrete 2.1V Red, 2.1V Yellow-Green 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1095-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1095-2-ND
LED Indication - Discrete 1830-1095-2-ND
Red, Yellow-Green 624nm Red, 571nm Yellow-Green LED Indication - Discrete 2.1V Red, 2.1V Yellow-Green 1210 (3225 Metric)

Red, Yellow-Green 624nm Red, 571nm Yellow-Green LED Indication - Discrete 2.1V Red, 2.1V Yellow-Green 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1095-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1095-1-ND
LED Indication - Discrete 1830-1095-1-ND
Red, Yellow-Green 624nm Red, 571nm Yellow-Green LED Indication - Discrete 2.1V Red, 2.1V Yellow-Green 1210 (3225 Metric)

Red, Yellow-Green 624nm Red, 571nm Yellow-Green LED Indication - Discrete 2.1V Red, 2.1V Yellow-Green 1210 (3225 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-S128DATRYG
Standard LEDs - SMD IN-S128DATRYG
Standard LEDs - SMD Yellow Green 568nm 20mcd 20mA

Standard LEDs - SMD Yellow Green 568nm 20mcd 20mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1095-6-ND IN-S128DATRYG
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 1210 (3225 Metric)
LED Type Red; Yellow; Green
Peak Wavelength 573 to 630 nm (5730 to 6300 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ALMD-CM1F-34002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
3 suppliers