Inolux Corporation LED Indication - Discrete IN-S126ATA

Description
Amber 605nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Amber 605nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1091-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1091-1-ND
LED Indication - Discrete 1830-1091-1-ND
Amber 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Amber 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1091-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1091-2-ND
LED Indication - Discrete 1830-1091-2-ND
Amber 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Amber 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1091-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1091-6-ND
LED Indication - Discrete 1830-1091-6-ND
Amber 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Amber 605nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-S126ATA
Standard LEDs - SMD IN-S126ATA
Standard LEDs - SMD Amber 610nm 9mcd 20mA

Standard LEDs - SMD Amber 610nm 9mcd 20mA

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1091-1-ND IN-S126ATA
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type Amber
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 3920 milliwatts
Array Array
View Details
EXCELED™ series side view chip LED - SML-A12M8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJCE - Broadcom Inc.
Specs
LED Type White
Color Temperature 5700 K
Viewing Angle 120 degrees
View Details