Inolux Corporation LED Indication - Discrete IN-S126ASR

Description
Red 622nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 622nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1049-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1049-2-ND
LED Indication - Discrete 1830-1049-2-ND
Red 622nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 622nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1830-1049-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1049-1-ND
LED Indication - Discrete 1830-1049-1-ND
Red 622nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 622nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1830-1049-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1049-6-ND
LED Indication - Discrete 1830-1049-6-ND
Red 622nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 622nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-S126ASR
Standard LEDs - SMD IN-S126ASR
Standard LEDs - SMD Red LED

Standard LEDs - SMD Red LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1049-2-ND IN-S126ASR
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details