Inolux Corporation LED Indication - Discrete IN-S126AS5B

Description
Blue 467nm LED Indication - Discrete 3V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue 467nm LED Indication - Discrete 3V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1045-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1045-2-ND
LED Indication - Discrete 1830-1045-2-ND
Blue 467nm LED Indication - Discrete 3V 2-SMD, No Lead

Blue 467nm LED Indication - Discrete 3V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-S126AS5B
Standard LEDs - SMD IN-S126AS5B
Standard LEDs - SMD Blue LED

Standard LEDs - SMD Blue LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1045-2-ND IN-S126AS5B
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 473 nm (4730 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.2X2.7MM RED/GREEN SMD LED - APB3227SURKCGKC - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Red; Green
Peak Wavelength 570 to 630 nm (5700 to 6300 Å)
View Details
4 suppliers