Inolux Corporation Connectors,Interconnects IN-S124BRUW

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Color: Gray Configuration: 5 x 7 Lens Transparency: Clear Millicandela Rating: 80mcd Red, 32mcd Yellow-Green Lens Style: Round with Flat Top
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Color: Gray Configuration: 5 x 7 Lens Transparency: Clear Millicandela Rating: 80mcd Red, 32mcd Yellow-Green Lens Style: Round with Flat Top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Color: Gray Configuration: 5 x 7 Lens Transparency: Clear Millicandela Rating: 80mcd Red, 32mcd Yellow-Green Lens Style: Round with Flat Top

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Color: Gray
Configuration: 5 x 7
Lens Transparency: Clear
Millicandela Rating: 80mcd Red, 32mcd Yellow-Green
Lens Style: Round with Flat Top

Buy Now Datasheet
LED Indication - Discrete - 1830-1126-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1126-2-ND
LED Indication - Discrete 1830-1126-2-ND
White LED Indication - Discrete 3.3V 1206 (3216 Metric)

White LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1126-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1126-1-ND
LED Indication - Discrete 1830-1126-1-ND
White LED Indication - Discrete 3.3V 1206 (3216 Metric)

White LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1830-1126-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1126-6-ND
LED Indication - Discrete 1830-1126-6-ND
White LED Indication - Discrete 3.3V 1206 (3216 Metric)

White LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-S124BRUW
Standard LEDs - SMD IN-S124BRUW
Standard LEDs - SMD White LED

Standard LEDs - SMD White LED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1126-2-ND IN-S124BRUW
Product Name Connectors,Interconnects LED Indication - Discrete Standard LEDs - SMD
LED Type Gray White
Lens Type Flat Lens Domed Lens
LED Package: 1206 (3216 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 30 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details