Inolux Corporation LED Indication - Discrete IN-S124ARUW

Description
White LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1119-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1119-2-ND
LED Indication - Discrete 1830-1119-2-ND
White LED Indication - Discrete 3.3V 2-SMD, No Lead

White LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1830-1119-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1119-6-ND
LED Indication - Discrete 1830-1119-6-ND
White LED Indication - Discrete 3.3V 2-SMD, No Lead

White LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1830-1119-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1119-1-ND
LED Indication - Discrete 1830-1119-1-ND
White LED Indication - Discrete 3.3V 2-SMD, No Lead

White LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Color: Gray Configuration: 96 Segment Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 19mcd Green, 5.6mcd Red Lens Style: Round with Flat Top

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Color: Gray
Configuration: 96 Segment
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 19mcd Green, 5.6mcd Red
Lens Style: Round with Flat Top

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-S124ARUW
Standard LEDs - SMD IN-S124ARUW
Standard LEDs - SMD White LED

Standard LEDs - SMD White LED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1119-2-ND IN-S124ARUW
Product Name LED Indication - Discrete Connectors,Interconnects Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type White Gray
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
Led, 4Mm Smt Lamp, Blue, 40X100Deg; Led Colour Broadcom - 36AJ8149 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 100 degrees
View Details