Inolux Corporation LED Indication - Discrete IN-S124ARG

Description
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1118-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1118-6-ND
LED Indication - Discrete 1830-1118-6-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1830-1118-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1118-1-ND
LED Indication - Discrete 1830-1118-1-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1830-1118-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1118-2-ND
LED Indication - Discrete 1830-1118-2-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-S124ARG
Standard LEDs - SMD IN-S124ARG
Standard LEDs - SMD True Green LED

Standard LEDs - SMD True Green LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1118-6-ND IN-S124ARG
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJEE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4500 K
Viewing Angle 120 degrees
View Details
2 suppliers