Inolux Corporation LED Indication - Discrete IN-S121ASR

Description
Red 622nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 622nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1040-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1040-2-ND
LED Indication - Discrete 1830-1040-2-ND
Red 622nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Red 622nm LED Indication - Discrete 2.2V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-S121ASR
Standard LEDs - SMD IN-S121ASR
Standard LEDs - SMD Red LED

Standard LEDs - SMD Red LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1040-2-ND IN-S121ASR
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details