Yellow 590nm LED Indication - Discrete 2.6V 4-SMD, J-Lead
Yellow 590nm LED Indication - Discrete 2.6V 4-SMD, J-Lead
Yellow 590nm LED Indication - Discrete 2.6V 4-SMD, J-Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1830-IN-P36BTFYTR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 4-SMD, J-Lead |
| LED Type | Yellow |
| Peak Wavelength | 590 nm (5900 Å) |
| Viewing Angle | 60 degrees |