Inolux Corporation LED Indication - Discrete IN-P36BTEUW.40

Description
LED WHITE DIFFUSED 4PLCC SMD
Request a Quote Datasheet
Description
LED WHITE DIFFUSED 4PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-IN-P36BTEUW.40TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-IN-P36BTEUW.40TR-ND
LED Indication - Discrete 1830-IN-P36BTEUW.40TR-ND
LED WHITE DIFFUSED 4PLCC SMD

LED WHITE DIFFUSED 4PLCC SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1830-IN-P36BTEUW.40TR-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, J-Lead
LED Type White
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 2285045 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 8.7mm
LED Type Green; Green
Peak Wavelength 567 nm (5670 Å)
View Details
LED White Lighting - 516-ASMF-LWG8-NSVJDTR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6800 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details