Inolux Corporation LED Indication - Discrete IN-P36ATFR

Description
Red 621nm LED Indication - Discrete 3V 4-SMD, J-Lead
Request a Quote Datasheet
Description
Red 621nm LED Indication - Discrete 3V 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-IN-P36ATFRDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-IN-P36ATFRDKR-ND
LED Indication - Discrete 1830-IN-P36ATFRDKR-ND
Red 621nm LED Indication - Discrete 3V 4-SMD, J-Lead

Red 621nm LED Indication - Discrete 3V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1830-IN-P36ATFRTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-IN-P36ATFRTR-ND
LED Indication - Discrete 1830-IN-P36ATFRTR-ND
Red 621nm LED Indication - Discrete 3V 4-SMD, J-Lead

Red 621nm LED Indication - Discrete 3V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1830-IN-P36ATFRCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-IN-P36ATFRCT-ND
LED Indication - Discrete 1830-IN-P36ATFRCT-ND
Red 621nm LED Indication - Discrete 3V 4-SMD, J-Lead

Red 621nm LED Indication - Discrete 3V 4-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1830-IN-P36ATFRDKR-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, J-Lead
LED Type Red
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 1000 milliwatts
Array Array
View Details
LED Indication - Discrete - 516-ASCQDA60-B1112A2A305TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details