Inolux Corporation LED Indication - Discrete IN-P32ATY

Description
Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1112-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1112-2-ND
LED Indication - Discrete 1830-1112-2-ND
Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC

Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-P32ATY
Standard LEDs - SMD IN-P32ATY
Standard LEDs - SMD Yellow LED

Standard LEDs - SMD Yellow LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1112-2-ND IN-P32ATY
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 595 nm (5950 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - ASMT-TWBM-NV702-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type White
Viewing Angle 110 degrees
View Details
3 suppliers