Inolux Corporation LED Indication - Discrete IN-P32ATB

Description
Blue 467nm LED Indication - Discrete 3.1V 2-PLCC
Request a Quote Datasheet
Description
Blue 467nm LED Indication - Discrete 3.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1830-1108-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1108-6-ND
LED Indication - Discrete 1830-1108-6-ND
Blue 467nm LED Indication - Discrete 3.1V 2-PLCC

Blue 467nm LED Indication - Discrete 3.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1830-1108-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1108-2-ND
LED Indication - Discrete 1830-1108-2-ND
Blue 467nm LED Indication - Discrete 3.1V 2-PLCC

Blue 467nm LED Indication - Discrete 3.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1830-1108-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1830-1108-1-ND
LED Indication - Discrete 1830-1108-1-ND
Blue 467nm LED Indication - Discrete 3.1V 2-PLCC

Blue 467nm LED Indication - Discrete 3.1V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
IN-P32ATB
Standard LEDs - SMD IN-P32ATB
Standard LEDs - SMD Blue 468nm

Standard LEDs - SMD Blue 468nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1108-6-ND IN-P32ATB
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 473 nm (4730 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 846-SLR343WBD2PT31-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 40 degrees
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details