LED GREEN CLEAR 2PLCC SMD
LED GREEN CLEAR 2PLCC SMD
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1830-IN-P18ATGCT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0603 (1608 Metric) |
| LED Type | Green |
| Peak Wavelength | 515 nm (5150 Å) |
| Viewing Angle | 120 degrees |