Inolux Corporation LED Color Lighting IN-C33CTLRB

Description
LED Lighting Color IN-C33 Blue 455nm (Typ) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color IN-C33 Blue 455nm (Typ) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 1830-1179-1-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1830-1179-1-ND
LED Color Lighting 1830-1179-1-ND
LED Lighting Color IN-C33 Blue 455nm (Typ) 1414 (3535 Metric)

LED Lighting Color IN-C33 Blue 455nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 1830-1179-6-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1830-1179-6-ND
LED Color Lighting 1830-1179-6-ND
LED Lighting Color IN-C33 Blue 455nm (Typ) 1414 (3535 Metric)

LED Lighting Color IN-C33 Blue 455nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 1830-1179-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1830-1179-2-ND
LED Color Lighting 1830-1179-2-ND
LED Lighting Color IN-C33 Blue 455nm (Typ) 1414 (3535 Metric)

LED Lighting Color IN-C33 Blue 455nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
IN-C33CTLRB
High Power LEDs - Single Color IN-C33CTLRB
High Power LEDs - Single Color Royal Blue LED

High Power LEDs - Single Color Royal Blue LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1179-1-ND IN-C33CTLRB
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2380453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 8000 K
Optical Power Output 609 milliwatts
Array Array
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details