Inolux Corporation LED Color Lighting IN-C33CTLG

Description
LED Lighting Color IN-C33 Green 525nm (Typ) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color IN-C33 Green 525nm (Typ) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 1830-1167-6-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1830-1167-6-ND
LED Color Lighting 1830-1167-6-ND
LED Lighting Color IN-C33 Green 525nm (Typ) 1414 (3535 Metric)

LED Lighting Color IN-C33 Green 525nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 1830-1167-1-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1830-1167-1-ND
LED Color Lighting 1830-1167-1-ND
LED Lighting Color IN-C33 Green 525nm (Typ) 1414 (3535 Metric)

LED Lighting Color IN-C33 Green 525nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 1830-1167-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1830-1167-2-ND
LED Color Lighting 1830-1167-2-ND
LED Lighting Color IN-C33 Green 525nm (Typ) 1414 (3535 Metric)

LED Lighting Color IN-C33 Green 525nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
IN-C33CTLG
High Power LEDs - Single Color IN-C33CTLG
High Power LEDs - Single Color Green LED

High Power LEDs - Single Color Green LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1167-6-ND IN-C33CTLG
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details