Inolux Corporation LED Color Lighting IN-C33BTLDR

Description
LED Lighting Color IN-C33 Red 660nm 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color IN-C33 Red 660nm 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 1830-1175-6-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1830-1175-6-ND
LED Color Lighting 1830-1175-6-ND
LED Lighting Color IN-C33 Red 660nm 1414 (3535 Metric)

LED Lighting Color IN-C33 Red 660nm 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 1830-1175-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1830-1175-2-ND
LED Color Lighting 1830-1175-2-ND
LED Lighting Color IN-C33 Red 660nm 1414 (3535 Metric)

LED Lighting Color IN-C33 Red 660nm 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 1830-1175-1-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1830-1175-1-ND
LED Color Lighting 1830-1175-1-ND
LED Lighting Color IN-C33 Red 660nm 1414 (3535 Metric)

LED Lighting Color IN-C33 Red 660nm 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
IN-C33BTLDR
High Power LEDs - Single Color IN-C33BTLDR
High Power LEDs - Single Color Deep Red LED

High Power LEDs - Single Color Deep Red LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1175-6-ND IN-C33BTLDR
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details