Inolux Corporation LED Color Lighting IN-C33BTLB

Description
LED Lighting Color IN-C33 Blue 465nm (Typ) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color IN-C33 Blue 465nm (Typ) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 1830-1163-1-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1830-1163-1-ND
LED Color Lighting 1830-1163-1-ND
LED Lighting Color IN-C33 Blue 465nm (Typ) 1414 (3535 Metric)

LED Lighting Color IN-C33 Blue 465nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 1830-1163-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1830-1163-2-ND
LED Color Lighting 1830-1163-2-ND
LED Lighting Color IN-C33 Blue 465nm (Typ) 1414 (3535 Metric)

LED Lighting Color IN-C33 Blue 465nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 1830-1163-6-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
1830-1163-6-ND
LED Color Lighting 1830-1163-6-ND
LED Lighting Color IN-C33 Blue 465nm (Typ) 1414 (3535 Metric)

LED Lighting Color IN-C33 Blue 465nm (Typ) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
IN-C33BTLB
High Power LEDs - Single Color IN-C33BTLB
High Power LEDs - Single Color Blue LED

High Power LEDs - Single Color Blue LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1830-1163-1-ND IN-C33BTLB
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Mini-mold Chip LED - SML-D13MW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
LED Arrays - 622255 - RS Components, Ltd.
OSRAM SYLVANIA, Inc.
Specs
Array Array
View Details